Phoenix Contact UK3D-MSTBV-508
- 收藏
- 对比
UK3D-MSTBV-508
1894-UK3D-MSTBV-508
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 250 V - nominal current: 24 A - connection method: Screw connection - number of connections: 3 - number of positions: 1 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 5.08 mm - color: gray - mounting type: NS 32 - NS 35/15 - NS 35/7 5
1最小包装量--
添加到询价列表







哦! 它是空的。