Phoenix Contact UK 5-HESI-T OG
- 收藏
- 对比
UK 5-HESI-T OG
1894-UK 5-HESI-T OG
无类别的
--
大陆
立即发货

Test disconnect terminal block - nom. voltage: 800 V - nominal current: 6.3 A - connection method: Screw connection - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - length: 72.5 mm - width: 8.2 mm - color: orange - mounting: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。