Phoenix Contact UKH 150-F
- 收藏
- 对比
UKH 150-F
1894-UKH 150-F
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1000 V - nominal current: 309 A - connection method: Screw connection - number of connections: 2 - cross section: 35 mm² - 150 mm² - AWG: 2 - 300 kcmil - width: 31 mm - height: 111 mm - color: gray - mounting type: direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。