Phoenix Contact UKH 240-FE
- 收藏
- 对比
UKH 240-FE
1894-UKH 240-FE
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1000 V - nominal current: 415 A - connection method: Screw connection - number of connections: 2 - cross section: 70 mm² - 240 mm² - AWG: 2/0 - 500 kcmil - width: 36 mm - color: black/yellow - mounting type: NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。