Phoenix Contact UKH 70-3L/N/FE-F
- 收藏
- 对比
UKH 70-3L/N/FE-F
1894-UKH 70-3L/N/FE-F
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1000 V - nominal current: 192 A - connection method: Screw connection - number of connections: 10 - number of positions: 5 - cross section: 16 mm² - 95 mm² - AWG: 4 - 3/0 - width: 101.5 mm - height: 80 mm - color: gray/blue/black-yellow - mounting type: direct screw connection
1最小包装量--
UKH 70-3L/N/FE-F详情
Phoenix Contact UKH 70-3L/N/FE-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
卡林技术
Manufacturer
卡林技术
Factory Pack QuantityFactory Pack Quantity
10
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
UKH 70-3L/N/FE-F拓展信息







哦! 它是空的。