Phoenix Contact UKH 70 BU
- 收藏
- 对比
UKH 70 BU
1894-UKH 70 BU
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1000 V - nominal current: 192 A - connection method: Screw connection - number of connections: 2 - number of positions: 1 - cross section: 16 mm² - 95 mm² - AWG: 4 - 3/0 - width: 20.3 mm - height: 78.3 mm - color: blue - mounting type: NS 35/7 5 - NS 35/15 - NS 35/15-2 3 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。