Phoenix Contact UKH 95-FE
- 收藏
- 对比
UKH 95-FE
1894-UKH 95-FE
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1000 V - nominal current: 232 A - connection method: Screw connection - number of connections: 2 - cross section: 25 mm² - 95 mm² - AWG: 4 - 3/0 - width: 25 mm - color: black/yellow - mounting type: NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。