Phoenix Contact UKK 3-MSTBVH-5 08
- 收藏
- 对比
UKK 3-MSTBVH-5 08
1894-UKK 3-MSTBVH-5 08
无类别的
--
大陆
立即发货

Double-level terminal block - nom. voltage: 250 V - nominal current: 12 A - connection method: Screw connection - number of connections: 4 - number of positions: 1 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 5.08 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。