Phoenix Contact UKK 5-HESILED 60 (5X20)
- 收藏
- 对比
UKK 5-HESILED 60 (5X20)
1894-UKK 5-HESILED 60 (5X20)
无类别的
--
大陆
立即发货

Fuse modular terminal block - fuse type: Glass / ceramics / ... - connection method: Screw connection - cross section: 0.2 mm²- 4 mm² - AWG: 24 - 12 - nominal current: 32 A - nom. voltage: 400 V - width: 8.2 mm - fuse type: G / 5 x 20 - mounting type: NS 35/7 5 - NS 35/15 - NS 32 - color: black
1最小包装量--
添加到询价列表







哦! 它是空的。