Phoenix Contact UKK 5-MTKD-P/P
- 收藏
- 对比
UKK 5-MTKD-P/P
1894-UKK 5-MTKD-P/P
无类别的
--
大陆
立即发货

Feed-through terminal block - With test socket screws for insertion of test plugs - nom. voltage: 400 V - nominal current: 26 A - connection method: Screw connection - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - length: 80 mm - width: 6.1 mm - color: gray - mounting: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。