Phoenix Contact UKK 5-T
- 收藏
- 对比
UKK 5-T
1894-UKK 5-T
无类别的
--
大陆
立即发货

Disconnect terminal block, with isolating plug, connection method: Screw connection, cross section: 0.2 mmA² - 4 mmA², AWG: 24 - 12, nominal current: 26 A, nom. voltage: 400 V, length: 80 mm, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS
1最小包装量--
添加到询价列表







哦! 它是空的。