Phoenix Contact URTK/SS-PSB
- 收藏
- 对比
URTK/SS-PSB
1894-URTK/SS-PSB
集成电路(IC)
--
大陆
立即发货

Disconnect terminal block, connection method: Screw connection, cross section: 0.2 mmA2 - 4 mmA2 , AWG: 24 - 12, width: 6.2 mm, Mounting type: NS 35/7,5, NS 35/15, NS 32, Color: gray
1最小包装量--
URTK/SS-PSB详情
Phoenix Contact URTK/SS-PSB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
URTK/SS-PSB
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.7
Manufacturer Series
URTK/SS-PSB
Reach合规守则
not_compliant
端子和接线板类型
模块化接线端子
URTK/SS-PSB拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。