Phoenix Contact USLKG 35-1
- 收藏
- 对比
USLKG 35-1
1894-USLKG 35-1
无类别的
--
大陆
立即发货

Ground modular terminal block - Use an NS 35/15-2.3 copper DIN rail for connection cross sections >= 35 mm²/2 AWG. When aligning with a feed-through terminal block of the same shape - a cover must be used for insulation voltages > 690 V. - connection method: Screw connection - number of connections: 2 - number of positions: 1 - cross section: 0.75 mm² - 50 mm² - AWG: 18 - 1/0 - width: 15.2 mm - color: green-yellow - mounting type: NS 35/15-2 3
1最小包装量--
添加到询价列表







哦! 它是空的。