USLKG 4-1
USLKG 4-1

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact USLKG 4-1

  • 收藏
  • 对比

型号

USLKG 4-1

utmel 编号

1894-USLKG 4-1

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Ground modular terminal block - When aligning with a feed-through terminal block with the same shape - an end cover must be interposed with insulation voltages of > 690 V - connection method: Screw connection - number of connections: 2 - number of positions: 1 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 6.2 mm - color: green-yellow - mounting type: NS 35/15-2 3

起订量

1最小包装量--

添加到询价列表
USLKG 4-1
USLKG 4-1 Phoenix Contact Ground modular terminal block - When aligning with a feed-through terminal block with the same shape - an end cover must be interposed with insulation voltages of > 690 V - connection method: Screw connection - number of connections: 2 - number of positions: 1 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 6.2 mm - color: green-yellow - mounting type: NS 35/15-2 3

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

USLKG 4-1详情

Phoenix Contact USLKG 4-1重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

USLKG 4-1拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS