Phoenix Contact US-WMT (10X4) CUS
- 收藏
- 对比
US-WMT (10X4) CUS
1894-US-WMT (10X4) CUS
无类别的
--
大陆
立即发货

Cable marker - can be ordered: By card - white - labeled according to customer specifications - mounting type: thread on - cable diameter range: 0.6 ... 7 mm - lettering field size: 10 x 4 mm - Number of individual labels: 112
1最小包装量--
添加到询价列表







哦! 它是空的。