Phoenix Contact US-WMT (15X4) BU
- 收藏
- 对比
US-WMT (15X4) BU
1894-US-WMT (15X4) BU
无类别的
--
大陆
立即发货

Cable marker - Card - blue - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - THERMOMARK PRIME - THERMOMARK CARD 2.0 - THERMOMARK CARD - mounting type: thread on - cable diameter range: 0.6 ... 50 mm - lettering field size: 15 x 4 mm - Number of individual labels: 84
1最小包装量--
添加到询价列表







哦! 它是空的。