Phoenix Contact UT 16 YE
- 收藏
- 对比
UT 16 YE
1894-UT 16 YE
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 1000 V - nominal current: 76 A - connection method: Screw connection - number of connections: 2 - cross section: 1.5 mm² - 25 mm² - AWG: 16 - 4 - width: 12.2 mm - height: 54.4 mm - color: yellow - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。