Phoenix Contact UT 4/ 1P-F
- 收藏
- 对比
UT 4/ 1P-F
1894-UT 4/ 1P-F
无类别的
--
大陆
立即发货

Screw flange, for screwing COMBI plugs, with the same structure and pitch as the relevant COMBI terminal blocks
1最小包装量--
UT 4/ 1P-F详情
Phoenix Contact UT 4/ 1P-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装选项1
SCREW
安装选项2
M2.5
Insulator Material
PA
Rohs Code
有
Manufacturer Part Number
UT4/1P-F
Approvals
GOST
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
UT4/1P-F
颜色
Grey
符合 DIN 标准
NO
IEC一致性
NO
军用标准
NO
连接器支持类型
接线端子附件
装配项目名称
SCREW FLANGE
达到SVHC
compliant
UT 4/ 1P-F拓展信息







哦! 它是空的。