Phoenix Contact UT 4-MTD-DIO/L-R-P/P
- 收藏
- 对比
UT 4-MTD-DIO/L-R-P/P
1894-UT 4-MTD-DIO/L-R-P/P
无类别的
--
大陆
立即发货

Component terminal block - With test socket screws for insertion of test plugs - The max. current is determined by the diode. Installed: Diode 1N 4007 - reverse voltage: 1300 V - maximum continuous current: 0.5 A. - nom. voltage: 800 V - nominal current: 0.5 A - connection method: Screw connection - number of connections: 2 - cross section: 0.14 mm² - 6 mm² - AWG: 26 - 10 - width: 6.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
UT 4-MTD-DIO/L-R-P/P详情
Phoenix Contact UT 4-MTD-DIO/L-R-P/P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
UT 4-MTD-DIO/L-R-P/P拓展信息







哦! 它是空的。