Phoenix Contact UT4-MTL-P/PKNIFE-RD
- 收藏
- 对比
UT4-MTL-P/PKNIFE-RD
1894-UT4-MTL-P/PKNIFE-RD
无类别的
--
大陆
立即发货

Knife disconnect terminal block - with actuation latch - red disconnect knife - and test socket screws for insertion of test plugs - nom. voltage: 500 V - nominal current: 20 A - connection method: Screw connection - cross section: 0.14 mm² - 6 mm² - AWG: 26 - 10 - length: 57.8 mm - width: 6.2 mm - color: gray - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
UT4-MTL-P/PKNIFE-RD详情
Phoenix Contact UT4-MTL-P/PKNIFE-RD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Part Life Cycle Code
活跃
Manufacturer Part Number
UT4-MTL-P/PKNIFE-RD
Rohs Code
有
子类别
Circular Connectors
Reach合规守则
not_compliant
端子和接线板类型
模块化接线端子
产品类别
军规圆形连接器
产品类别
军规圆形连接器
UT4-MTL-P/PKNIFE-RD拓展信息







哦! 它是空的。