Phoenix Contact UT 4-QUATTRO-TG P/P BU
- 收藏
- 对比
UT 4-QUATTRO-TG P/P BU
1894-UT 4-QUATTRO-TG P/P BU
无类别的
--
大陆
立即发货

Disconnect terminal block - With test socket screws for insertion of test plugs - nom. voltage: 500 V - nominal current: 20 A - connection method: Screw connection - cross section: 0.14 mm² - 6 mm² - AWG: 26 - 10 - length: 65.4 mm - width: 6.2 mm - color: blue - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。