Phoenix Contact UT6-MTLP/PKNIFE-WH
- 收藏
- 对比
UT6-MTLP/PKNIFE-WH
1894-UT6-MTLP/PKNIFE-WH
无类别的
--
大陆
立即发货

Knife disconnect terminal block - with actuation latch - white disconnect knife - and test socket screws for insertion of test plugs - nom. voltage: 500 V - nominal current: 20 A - connection method: Screw connection - cross section: 0.2 mm² - 10 mm² - AWG: 24 - 8 - length: 57.8 mm - width: 8.2 mm - color: gray - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
UT6-MTLP/PKNIFE-WH详情
Phoenix Contact UT6-MTLP/PKNIFE-WH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
UT6-MTLP/PKNIFE-WH
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
not_compliant
端子和接线板类型
模块化接线端子
UT6-MTLP/PKNIFE-WH拓展信息







哦! 它是空的。