Phoenix Contact UT 6-TG P/P
- 收藏
- 对比
UT 6-TG P/P
1894-UT 6-TG P/P
无类别的
--
大陆
立即发货

Terminal block Manufacturer Article n°: 3073869 Colour: Grey Combustibility class: UL 94 V-0 Connection: Screw...
1最小包装量--
UT 6-TG P/P详情
Phoenix Contact UT 6-TG P/P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
颜色
Grey
UT 6-TG P/P拓展信息







哦! 它是空的。