Phoenix Contact UTME 4/1P
- 收藏
- 对比
UTME 4/1P
1894-UTME 4/1P
无类别的
--
大陆
立即发货

Test disconnect terminal block - nom. voltage: 500 V - nominal current: 28 A - connection method: Screw/plug-in connection - number of connections: 2 - cross section: 0.14 mm² - 6 mm² - AWG: 26 - 10 - width: 6.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。