Phoenix Contact UTTB2,5-2DIO/O-UL/O-UR
- 收藏
- 对比
UTTB2,5-2DIO/O-UL/O-UR
1894-UTTB2,5-2DIO/O-UL/O-UR
无类别的
--
大陆
立即发货

Component terminal block - with integrated diode - connection method: Screw connection - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
UTTB2,5-2DIO/O-UL/O-UR详情
Phoenix Contact UTTB2,5-2DIO/O-UL/O-UR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
UTTB2,5-2DIO/O-UL/O-UR
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
not_compliant
端子和接线板类型
模块化接线端子
UTTB2,5-2DIO/O-UL/O-UR拓展信息







哦! 它是空的。