Phoenix Contact UTTB 4-PE/N
- 收藏
- 对比
UTTB 4-PE/N
1894-UTTB 4-PE/N
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 800 V - nominal current: 30 A - connection method: Screw connection - number of connections: 4 - cross section: 0.14 mm² - 6 mm² - AWG: 26 - 10 - width: 8.7 mm - height: 64.4 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。