Phoenix Contact UTWE 6/3 1
- 收藏
- 对比
UTWE 6/3 1
1894-UTWE 6/3 1
无类别的
--
大陆
立即发货

Test terminal strip - nom. voltage: 400 V - nominal current: 24 A - connection method: Screw connection - number of connections: 8 - number of positions: 4 - cross section: 0.2 mm² - 10 mm² - AWG: 24 - 8 - width: 65.8 mm - height: 81 mm - color: gray - mounting type: Wall mounting
1最小包装量--
添加到询价列表







哦! 它是空的。