Phoenix Contact UW 25
- 收藏
- 对比
UW 25
1894-UW 25
无类别的
--
大陆
立即发货

Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, connection direction of the conductor to plug-in direction: 0 °, width: 15.1 mm, colo
1最小包装量--
添加到询价列表







哦! 它是空的。