Phoenix Contact UW 95-POT/S
- 收藏
- 对比
UW 95-POT/S
1894-UW 95-POT/S
无类别的
--
大陆
立即发货

Panel feed-through terminal block - connection method: Screw connection with tension sleeve - Cable lug connection - number of positions: 1 - load current: 232 A - connection direction of the conductor to plug-in direction: 0 - width: 25 mm - color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。