Phoenix Contact VC-D1-ST15-PE
- 收藏
- 对比
VC-D1-ST15-PE
1894-VC-D1-ST15-PE
圆形连接器
--
大陆
立即发货

Contact insert - Contact insert - type: VC1 - housing material: PA - number of positions: 16 - min. conductor cross section: 0.14 mm² - max. conductor cross section: 1.5 mm² - Connection method: Crimp connection - Type of contact: Pin
1最小包装量--
添加到询价列表








哦! 它是空的。