Phoenix Contact VC-D4-BU65-PE
- 收藏
- 对比
VC-D4-BU65-PE
1894-VC-D4-BU65-PE
无类别的
--
大陆
立即发货

Contact insert - Contact insert - type: VC4 - housing material: PA - number of positions: 65 - min. conductor cross section: 0.14 mm² - max. conductor cross section: 1.5 mm² - Connection method: Crimp connection - Type of contact: Socket
1最小包装量--
添加到询价列表







哦! 它是空的。