Phoenix Contact VIP-2/SC/D37SUB/M
- 收藏
- 对比
VIP-2/SC/D37SUB/M
1894-VIP-2/SC/D37SUB/M
无类别的
--
大陆
立即发货

VARIOFACE module, with screw connection and male D-SUB miniature pin strip, for mounting on NS 35 rails, 37-pos.
1最小包装量--
VIP-2/SC/D37SUB/M详情
Phoenix Contact VIP-2/SC/D37SUB/M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Composite
Shell Sizes
12
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
类型
带状开口环
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VIP-2/SC/D37SUB/M拓展信息







哦! 它是空的。