Phoenix Contact VIP/S/FRONT-MC/KIT9-16
- 收藏
- 对比
VIP/S/FRONT-MC/KIT9-16
1894-VIP/S/FRONT-MC/KIT9-16
无类别的
--
大陆
立即发货

Pair of screw-clamp plugs to connect to VIP base module labeled 9-16
1最小包装量--
VIP/S/FRONT-MC/KIT9-16详情
Phoenix Contact VIP/S/FRONT-MC/KIT9-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screws
Manufacturer part #
L17D45ZK15+L717DA15PST
Contact surface
Gold on nickel
Industrial packaging
无
Connection angle
45°
Content
1Set
No. of rows
2
Factory colour
Zinc
Manufacturer Part Number
VIP/S/FRONT-MC/KIT9-16
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
类型
L17D45ZK15+L717DA15PST
端子和接线板类型
阻隔条接线端子
特征
1x cable entry (lateral),+ 4-40 knurl head screw,shielded housing
达到SVHC
unknown
VIP/S/FRONT-MC/KIT9-16拓展信息







哦! 它是空的。