Phoenix Contact VS-08-A-RJ45/MOD-1-IP67-BK
- 收藏
- 对比
VS-08-A-RJ45/MOD-1-IP67-BK
1894-VS-08-A-RJ45/MOD-1-IP67-BK
集成电路(IC)
--
大陆
立即发货

RJ45 panel mounting frame, IP67, for modular socket inserts (Keystone), for square panel cutout, with grommet, without mounting screws, color: black
1最小包装量--
VS-08-A-RJ45/MOD-1-IP67-BK详情
Phoenix Contact VS-08-A-RJ45/MOD-1-IP67-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.7
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
VS-08-A-RJ45/MOD-1-IP67-BK
Reach合规守则
compliant
连接器支持类型
连接器附件
VS-08-A-RJ45/MOD-1-IP67-BK拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。