Phoenix Contact VS-08-A-RJ45/MOD-1-IP67-SET-BU
- 收藏
- 对比
VS-08-A-RJ45/MOD-1-IP67-SET-BU
1894-VS-08-A-RJ45/MOD-1-IP67-SET-BU
集成电路(IC)
--
大陆
立即发货

VS-08-A-RJ45/MOD-1-IP67-SET-BU datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-08-A-RJ45/MOD-1-IP67-SET-BU详情
Phoenix Contact VS-08-A-RJ45/MOD-1-IP67-SET-BU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-08-A-RJ45/MOD-1-IP67-SET-BU
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.12
For Use With
Phoenix RJ45 Socket to Socket Inserts
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Panel Mounting Frame Set
VS-08-A-RJ45/MOD-1-IP67-SET-BU拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。