Phoenix Contact VS-08-T-G-RJ45/IP20
- 收藏
- 对比
VS-08-T-G-RJ45/IP20
1894-VS-08-T-G-RJ45/IP20
集成电路(IC)
--
大陆
立即发货

RJ45 sleeve housing, IP20, for pin insert VS-08-ST-RJ45, with push-pull interlocking for panel mounting frames, inverted design, for Factoryline modular managed switches, for cable cross section 5.0 mm ... 6.5 mm
1最小包装量--
VS-08-T-G-RJ45/IP20详情
Phoenix Contact VS-08-T-G-RJ45/IP20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-08-T-G-RJ45/IP20
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.68
Reach合规守则
compliant
连接器支持类型
连接器附件
VS-08-T-G-RJ45/IP20拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。