Phoenix Contact VS-08-T-H-RJ45/IP67
- 收藏
- 对比
VS-08-T-H-RJ45/IP67
1894-VS-08-T-H-RJ45/IP67
配件
--
大陆
立即发货

Connector Accessory,Sleeve Housings, VS-08-ST-H…RJ45 Pin Insert
1最小包装量--
VS-08-T-H-RJ45/IP67详情
Phoenix Contact VS-08-T-H-RJ45/IP67重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screw Head
Slotted
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
Fascomp
Brand
Fascomp
RoHS
Details
Manufacturer Part Number
VS-08-T-H-RJ45/IP67
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.08
Manufacturer Series
VS-08-T-H-RJ45/IP67
类型
Captive
子类别
Hardware
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Sleeve Housings
螺纹尺寸
6-32
产品类别
Screws & Fasteners
产品
Screws
产品类别
Screws & Fasteners
VS-08-T-H-RJ45/IP67拓展信息







哦! 它是空的。