Phoenix Contact VS-08-T-RJ45/IP67-SET
- 收藏
- 对比
VS-08-T-RJ45/IP67-SET
1894-VS-08-T-RJ45/IP67-SET
电阻器
--
大陆
立即发货

RJ45 sleeve housing, IP67, with push-pull interlocking for panel mounting frames, for cable cross section 5.0 mm ... 6.5 mm, with pin insert VS-08-ST-RJ45, CAT5e, for litz wires AWG 26 and solid wires AWG 26 ... 24
1最小包装量--
VS-08-T-RJ45/IP67-SET详情
Phoenix Contact VS-08-T-RJ45/IP67-SET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.7
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
VS-08-T-RJ45/IP67-SET
子类别
Modular Connectors / Ethernet Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Modular Connectors / Ethernet Connectors
VS-08-T-RJ45/IP67-SET拓展信息







哦! 它是空的。