Phoenix Contact VS-09-PROFIBUS-SP
- 收藏
- 对比
VS-09-PROFIBUS-SP
1894-VS-09-PROFIBUS-SP
集成电路(IC)
--
大陆
立即发货

VS-09-PROFIBUS-SP datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-09-PROFIBUS-SP详情
Phoenix Contact VS-09-PROFIBUS-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Manufacturer Part Number
VS-09-PROFIBUS-SP
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.24
Contact Materials
Copper Alloy
连接器类型
D 超微型连接器
性别
Plug
Reach合规守则
compliant
VS-09-PROFIBUS-SP拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。