Phoenix Contact VS-15-BU-DSUB-CD-MG
- 收藏
- 对比
VS-15-BU-DSUB-CD-MG
1894-VS-15-BU-DSUB-CD-MG
无类别的
--
大陆
立即发货

D-SUB contact carrier, shell size 2, for 15 signal contacts, type of contact socket, for crimp contacts, straight, fixing with M3 thread, for panel mounting frame VS-15-...
1最小包装量--
VS-15-BU-DSUB-CD-MG详情
Phoenix Contact VS-15-BU-DSUB-CD-MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
VS-15-BU-DSUB-CD-MG
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.7
连接器类型
D 超微型连接器
Reach合规守则
not_compliant
VS-15-BU-DSUB-CD-MG拓展信息







哦! 它是空的。