Phoenix Contact VS-15-ST-DSUB-FK
- 收藏
- 对比
VS-15-ST-DSUB-FK
1894-VS-15-ST-DSUB-FK
集成电路(IC)
--
大陆
立即发货

D-SUB contact insert, shell size 2, with 15 signal contacts, type of contact pin, flat-ribbon cable connection, angled, fixing with a 3 mm hole, for panel mounting frame VS-15-...
1最小包装量--
VS-15-ST-DSUB-FK详情
Phoenix Contact VS-15-ST-DSUB-FK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-15-ST-DSUB-FK
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.67
连接器类型
D 超微型连接器
Reach合规守则
compliant
VS-15-ST-DSUB-FK拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。