Phoenix Contact VS-BU-KX-50-RG58
- 收藏
- 对比
VS-BU-KX-50-RG58
1894-VS-BU-KX-50-RG58
集成电路(IC)
--
大陆
立即发货

VS-BU-KX-50-RG58 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-BU-KX-50-RG58详情
Phoenix Contact VS-BU-KX-50-RG58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold over Nickel Plated Contacts
Manufacturer Part Number
VS-BU-KX-50-RG58
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.28
Contact Materials
Copper Alloy
For Use With
VS & CUC Series D-Sub Combination Inserts
Reach合规守则
not_compliant
触点性别
Pin
连接器支持类型
连接器附件
VS-BU-KX-50-RG58拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。