Phoenix Contact VS-IP20-IP20-93C/0,5
- 收藏
- 对比
VS-IP20-IP20-93C/0,5
1894-VS-IP20-IP20-93C/0,5
集成电路(IC)
--
大陆
立即发货

VS-IP20-IP20-93C/0,5 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-IP20-IP20-93C/0,5详情
Phoenix Contact VS-IP20-IP20-93C/0,5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
2.11
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
VS-IP20-IP20-93C/0,5
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
VS-IP20-IP20-93C/0,5拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。