Phoenix Contact VS-IP67/B-OE-94F-LI/5,0
- 收藏
- 对比
VS-IP67/B-OE-94F-LI/5,0
1894-VS-IP67/B-OE-94F-LI/5,0
集成电路(IC)
--
大陆
立即发货

VS-IP67/B-OE-94F-LI/5,0 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-IP67/B-OE-94F-LI/5,0详情
Phoenix Contact VS-IP67/B-OE-94F-LI/5,0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-IP67/B-OE-94F-LI/5,0
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.84
连接器类型
电信和数据通信连接器
Reach合规守则
compliant
VS-IP67/B-OE-94F-LI/5,0拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。