Phoenix Contact VS-IP67-IP20-93E-LI/2,0
- 收藏
- 对比
VS-IP67-IP20-93E-LI/2,0
1894-VS-IP67-IP20-93E-LI/2,0
集成电路(IC)
--
大陆
立即发货

VS-IP67-IP20-93E-LI/2,0 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-IP67-IP20-93E-LI/2,0详情
Phoenix Contact VS-IP67-IP20-93E-LI/2,0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.57
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
VS-IP67-IP20-93E-LI/2,0
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
VS-IP67-IP20-93E-LI/2,0拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。