Phoenix Contact VS-M12FSBP-IP20-93E-LI/0,3
- 收藏
- 对比
VS-M12FSBP-IP20-93E-LI/0,3
1894-VS-M12FSBP-IP20-93E-LI/0,3
集成电路(IC)
--
大陆
立即发货

VS-M12FSBP-IP20-93E-LI/0,3 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-M12FSBP-IP20-93E-LI/0,3详情
Phoenix Contact VS-M12FSBP-IP20-93E-LI/0,3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-M12FSBP-IP20-93E-LI/0,3
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.57
Reach合规守则
not_compliant
连接器支持类型
CABLE ASSEMBLY
VS-M12FSBP-IP20-93E-LI/0,3拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。