Phoenix Contact VS-M16(3-6)
- 收藏
- 对比
VS-M16(3-6)
1894-VS-M16(3-6)
集成电路(IC)
--
大陆
立即发货

VS-M16(3-6) datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-M16(3-6)详情
Phoenix Contact VS-M16(3-6)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-M16(3-6)
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
VS-M16(3-6)
For Use With
Phoenix VS-09 D-Sub Sleeve Housing
Reach合规守则
compliant
连接器支持类型
连接器附件
配件类型
Cap Nut
VS-M16(3-6)拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。