Phoenix Contact VS-PPC-F1-RJ45-MNNA-1R-PHA
- 收藏
- 对比
VS-PPC-F1-RJ45-MNNA-1R-PHA
1894-VS-PPC-F1-RJ45-MNNA-1R-PHA
集成电路(IC)
--
大陆
立即发货

RJ45 PANEL MOUNTING FRAME, CONNECTOR
1最小包装量--
VS-PPC-F1-RJ45-MNNA-1R-PHA详情
Phoenix Contact VS-PPC-F1-RJ45-MNNA-1R-PHA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-PPC-F1-RJ45-MNNA-1R-PHA
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.68
For Use With
Phoenix RJ45 Plug-in Metal Housing Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
配件类型
RJ45 Panel Mounting Frame
VS-PPC-F1-RJ45-MNNA-1R-PHA拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。