Phoenix Contact VS-ST-LK-3,6/22,4/2,6
- 收藏
- 对比
VS-ST-LK-3,6/22,4/2,6
1894-VS-ST-LK-3,6/22,4/2,6
集成电路(IC)
--
大陆
立即发货

VS-ST-LK-3,6/22,4/2,6 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-ST-LK-3,6/22,4/2,6详情
Phoenix Contact VS-ST-LK-3,6/22,4/2,6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Manufacturer Series
VS-ST-LK-3,6/22,4/2,6
Risk Rank
2.29
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
VS-ST-LK-3,6/22,4/2,6
Contact Materials
Copper Alloy
For Use With
VS & CUC Series D-Sub Combination Inserts
Reach合规守则
not_compliant
触点性别
Pin
连接器支持类型
连接器附件
VS-ST-LK-3,6/22,4/2,6拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。