Phoenix Contact VS-V1-F-RJ45-MNNA-1-C-S-JJ-S
- 收藏
- 对比
VS-V1-F-RJ45-MNNA-1-C-S-JJ-S
1894-VS-V1-F-RJ45-MNNA-1-C-S-JJ-S
集成电路(IC)
--
大陆
立即发货

VS-V1-F-RJ45-MNNA-1-C-S-JJ-S datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
VS-V1-F-RJ45-MNNA-1-C-S-JJ-S详情
Phoenix Contact VS-V1-F-RJ45-MNNA-1-C-S-JJ-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-V1-F-RJ45-MNNA-1-C-S-JJ-S
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.11
Manufacturer Series
VS-V1-F-RJ45-MNNA-1-C-S-JJ-S
LEDs
Without LED
Connector Orientation
Straight
屏蔽/屏蔽
-
Reach合规守则
unknown
连接器支持类型
连接器附件
端口配置
1 x 1 (Port)
知识产权评级
IP67
VS-V1-F-RJ45-MNNA-1-C-S-JJ-S拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。